Sensor Developments, Inc. Peak Track Instrument 90323

Description
The model 90323 Peak Track Instrument is a general purpose sensor readout device designed to complement our AutoID line of load cells and torque sensors. AutoID is a term that indicates that the calibration information for a sensor is stored on a chip inside the sensor’s connector. AutoID allows true “plug and play” operation without manual calibration procedures of any kind. The unit is also equipped with a 2 line alpha-numeric display and single button operation for simplicity. PTI Instrument [ 90323 ] The model 90323 Peak Track Instrument is a general purpose sensor readout device designed to complement our AutoID line of load cells and torque sensors. AutoID is a term that indicates that the calibration information for a sensor is stored on a chip inside the sensor’s connector. AutoID allows true “plug and play” operation without manual calibration procedures of any kind. The unit is also equipped with a 2 line alpha-numeric display and single button operation for simplicity.
Description
The model 90323 Peak Track Instrument is a general purpose sensor readout device designed to complement our AutoID line of load cells and torque sensors. AutoID is a term that indicates that the calibration information for a sensor is stored on a chip inside the sensor’s connector. AutoID allows true “plug and play” operation without manual calibration procedures of any kind. The unit is also equipped with a 2 line alpha-numeric display and single button operation for simplicity. PTI Instrument [ 90323 ] The model 90323 Peak Track Instrument is a general purpose sensor readout device designed to complement our AutoID line of load cells and torque sensors. AutoID is a term that indicates that the calibration information for a sensor is stored on a chip inside the sensor’s connector. AutoID allows true “plug and play” operation without manual calibration procedures of any kind. The unit is also equipped with a 2 line alpha-numeric display and single button operation for simplicity.

Suppliers

Company
Product
Description
Supplier Links
Peak Track Instrument - 90323 - Sensor Developments, Inc.
Lake Orion, MI, USA
Peak Track Instrument
90323
Peak Track Instrument 90323
The model 90323 Peak Track Instrument is a general purpose sensor readout device designed to complement our AutoID line of load cells and torque sensors. AutoID is a term that indicates that the calibration information for a sensor is stored on a chip inside the sensor’s connector. AutoID allows true “plug and play” operation without manual calibration procedures of any kind. The unit is also equipped with a 2 line alpha-numeric display and single button operation for simplicity. PTI Instrument [ 90323 ] The model 90323 Peak Track Instrument is a general purpose sensor readout device designed to complement our AutoID line of load cells and torque sensors. AutoID is a term that indicates that the calibration information for a sensor is stored on a chip inside the sensor’s connector. AutoID allows true “plug and play” operation without manual calibration procedures of any kind. The unit is also equipped with a 2 line alpha-numeric display and single button operation for simplicity.

The model 90323 Peak Track Instrument is a general purpose sensor readout device designed to complement our AutoID line of load cells and torque sensors. AutoID is a term that indicates that the calibration information for a sensor is stored on a chip inside the sensor’s connector. AutoID allows true “plug and play” operation without manual calibration procedures of any kind. The unit is also equipped with a 2 line alpha-numeric display and single button operation for simplicity.

PTI Instrument [ 90323 ]

The model 90323 Peak Track Instrument is a general purpose sensor readout device designed to complement our AutoID line of load cells and torque sensors. AutoID is a term that indicates that the calibration information for a sensor is stored on a chip inside the sensor’s connector. AutoID allows true “plug and play” operation without manual calibration procedures of any kind. The unit is also equipped with a 2 line alpha-numeric display and single button operation for simplicity.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Digital Panel Meters
Product Number 90323
Product Name Peak Track Instrument
Display Type Numeric
Number Digits 4.0
Display Technology LCD
Accuracy 0.0100 ± % of Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Process and Ratiometric Applications, L20000P - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2102695 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; Frequency; Single Phase AC Power; DC Power; Amps, frequency or power, voltage
Width 68 mm (2.68 inch)
View Details