Sensor Developments, Inc. Hand Held Pinch Force Sensors 90250

Description
Model 90250, Window/Sunroof Pinch Force Sensor Kit, is used to measure pinch force of automatically closing windows, doors, and sunroof systems. It includes four sensors, the PMAC 2000 portable readout instrument, and hard shell carrying case. The hand held units measure and record the closing force of a power window or sunroof. The sensors have a tuned stiffness and were designed to help automakers and OEM’s comply with FMVSS 118 (Federal Motor Vehicle Safety Standard section 571, title 49). The instrument and sensors are Auto-ID enabled allowing self-calibration with no operator intervention. FEATURES • Field tested • Easy to use • Peak recording feature • Auto-ID feature • Battery pack included KIT INCLUDES ALL FOUR SIZES REQUIRED BY FMVSS • 5 mm @ 65 N/mm stiffness (Model 10246-031-A0ACA)* • 25 mm @ 65 N/mm stiffness (Model 10246-031-A0BCA)* • 50 mm @ 20 N/mm stiffness (Model 10246-031-A0CBA)* • 200 mm @ 20 N/mm stiffness (Model 10246-031-A0DCA)* • PMAC 2000 instrument (Model 90222) • Mar proof contact surfaces on larger units *Each sensor is overload protected to 300% F.S. OPTIONS • 25, 30, 50, and 200mm obstacle distances with 10 N/mm stiffness (Model 10246-031-A0XAA). • 500N FS capacity wand with 100mm @ 20N/mm stiffness (Model 10246-012-AOEBA).
Description
Model 90250, Window/Sunroof Pinch Force Sensor Kit, is used to measure pinch force of automatically closing windows, doors, and sunroof systems. It includes four sensors, the PMAC 2000 portable readout instrument, and hard shell carrying case. The hand held units measure and record the closing force of a power window or sunroof. The sensors have a tuned stiffness and were designed to help automakers and OEM’s comply with FMVSS 118 (Federal Motor Vehicle Safety Standard section 571, title 49). The instrument and sensors are Auto-ID enabled allowing self-calibration with no operator intervention. FEATURES • Field tested • Easy to use • Peak recording feature • Auto-ID feature • Battery pack included KIT INCLUDES ALL FOUR SIZES REQUIRED BY FMVSS • 5 mm @ 65 N/mm stiffness (Model 10246-031-A0ACA)* • 25 mm @ 65 N/mm stiffness (Model 10246-031-A0BCA)* • 50 mm @ 20 N/mm stiffness (Model 10246-031-A0CBA)* • 200 mm @ 20 N/mm stiffness (Model 10246-031-A0DCA)* • PMAC 2000 instrument (Model 90222) • Mar proof contact surfaces on larger units *Each sensor is overload protected to 300% F.S. OPTIONS • 25, 30, 50, and 200mm obstacle distances with 10 N/mm stiffness (Model 10246-031-A0XAA). • 500N FS capacity wand with 100mm @ 20N/mm stiffness (Model 10246-012-AOEBA).

Suppliers

Company
Product
Description
Supplier Links
Hand Held Pinch Force Sensors - 90250 - Sensor Developments, Inc.
Lake Orion, MI, USA
Hand Held Pinch Force Sensors
90250
Hand Held Pinch Force Sensors 90250
Model 90250, Window/Sunroof Pinch Force Sensor Kit, is used to measure pinch force of automatically closing windows, doors, and sunroof systems. It includes four sensors, the PMAC 2000 portable readout instrument, and hard shell carrying case. The hand held units measure and record the closing force of a power window or sunroof. The sensors have a tuned stiffness and were designed to help automakers and OEM’s comply with FMVSS 118 (Federal Motor Vehicle Safety Standard section 571, title 49). The instrument and sensors are Auto-ID enabled allowing self-calibration with no operator intervention. FEATURES • Field tested • Easy to use • Peak recording feature • Auto-ID feature • Battery pack included KIT INCLUDES ALL FOUR SIZES REQUIRED BY FMVSS • 5 mm @ 65 N/mm stiffness (Model 10246-031-A0ACA)* • 25 mm @ 65 N/mm stiffness (Model 10246-031-A0BCA)* • 50 mm @ 20 N/mm stiffness (Model 10246-031-A0CBA)* • 200 mm @ 20 N/mm stiffness (Model 10246-031-A0DCA)* • PMAC 2000 instrument (Model 90222) • Mar proof contact surfaces on larger units *Each sensor is overload protected to 300% F.S. OPTIONS • 25, 30, 50, and 200mm obstacle distances with 10 N/mm stiffness (Model 10246-031-A0XAA). • 500N FS capacity wand with 100mm @ 20N/mm stiffness (Model 10246-012-AOEBA).

Model 90250, Window/Sunroof Pinch Force Sensor Kit, is used to measure pinch force of automatically closing windows, doors, and sunroof systems. It includes four sensors, the PMAC 2000 portable readout instrument, and hard shell carrying case. The hand held units measure and record the closing force of a power window or sunroof. The sensors have a tuned stiffness and were designed to help automakers and OEM’s comply with FMVSS 118 (Federal Motor Vehicle Safety Standard section 571, title 49).
The instrument and sensors are Auto-ID enabled allowing self-calibration with no operator intervention.

FEATURES
• Field tested
• Easy to use
• Peak recording feature
• Auto-ID feature
• Battery pack included

KIT INCLUDES ALL FOUR SIZES REQUIRED
BY FMVSS
• 5 mm @ 65 N/mm stiffness (Model 10246-031-A0ACA)*
• 25 mm @ 65 N/mm stiffness (Model 10246-031-A0BCA)*
• 50 mm @ 20 N/mm stiffness (Model 10246-031-A0CBA)*
• 200 mm @ 20 N/mm stiffness (Model 10246-031-A0DCA)*
• PMAC 2000 instrument (Model 90222)
• Mar proof contact surfaces on larger units
*Each sensor is overload protected to 300% F.S.

OPTIONS
• 25, 30, 50, and 200mm obstacle distances with 10 N/mm stiffness (Model 10246-031-A0XAA).
• 500N FS capacity wand with 100mm @ 20N/mm stiffness (Model 10246-012-AOEBA).

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 90250
Product Name Hand Held Pinch Force Sensors
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN32-1N-C20004-ND - DigiKey
Specs
Force Rating 22.05 lbs (10 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
0.25lb/100g/1N Force Gauge - M3-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details