Sensor Developments, Inc. Engine Mount 70025

Description
This three component force sensor measures force in the Fx, Fy, and Fz axis. Each axis has a full scale capacity of +/- 5,000 lbs. and produces a 2.0 mV/V full scale nominal output. An integral cable assembly exits the side of the sensor and terminates in three, six pin connectors. This sensor is protected from overload forces up to +/- 7,500 lbs. for each axis. An extraneous load isolation feature was also incorporated into the design. This feature allows bending moments to be applied to the sensor, yet isolates them from the measuring axes. Automotive engine mounts were replaced with Model 70025, and real time force data was recorded as the vehicle was road tested. The existing package size is approximately 3.75 inches square and 2.5 inches high. This load cell can be changed for different applications. Other capacities and package sizes can be accommodated. Contact our application engineers for details.
Description
This three component force sensor measures force in the Fx, Fy, and Fz axis. Each axis has a full scale capacity of +/- 5,000 lbs. and produces a 2.0 mV/V full scale nominal output. An integral cable assembly exits the side of the sensor and terminates in three, six pin connectors. This sensor is protected from overload forces up to +/- 7,500 lbs. for each axis. An extraneous load isolation feature was also incorporated into the design. This feature allows bending moments to be applied to the sensor, yet isolates them from the measuring axes. Automotive engine mounts were replaced with Model 70025, and real time force data was recorded as the vehicle was road tested. The existing package size is approximately 3.75 inches square and 2.5 inches high. This load cell can be changed for different applications. Other capacities and package sizes can be accommodated. Contact our application engineers for details.

Suppliers

Company
Product
Description
Supplier Links
Engine Mount - 70025 - Sensor Developments, Inc.
Lake Orion, MI, USA
Engine Mount
70025
Engine Mount 70025
This three component force sensor measures force in the Fx, Fy, and Fz axis. Each axis has a full scale capacity of +/- 5,000 lbs. and produces a 2.0 mV/V full scale nominal output. An integral cable assembly exits the side of the sensor and terminates in three, six pin connectors. This sensor is protected from overload forces up to +/- 7,500 lbs. for each axis. An extraneous load isolation feature was also incorporated into the design. This feature allows bending moments to be applied to the sensor, yet isolates them from the measuring axes. Automotive engine mounts were replaced with Model 70025, and real time force data was recorded as the vehicle was road tested. The existing package size is approximately 3.75 inches square and 2.5 inches high. This load cell can be changed for different applications. Other capacities and package sizes can be accommodated. Contact our application engineers for details.

This three component force sensor measures force in the Fx, Fy, and Fz axis. Each axis has a full scale capacity of +/- 5,000 lbs. and produces a 2.0 mV/V full scale nominal output. An integral cable assembly exits the side of the sensor and terminates in three, six pin connectors. This sensor is protected from overload forces up to +/- 7,500 lbs. for each axis. An extraneous load isolation feature was also incorporated into the design. This feature allows bending moments to be applied to the sensor, yet isolates them from the measuring axes. Automotive engine mounts were replaced with Model 70025, and real time force data was recorded as the vehicle was road tested. The existing package size is approximately 3.75 inches square and 2.5 inches high. This load cell can be changed for different applications. Other capacities and package sizes can be accommodated. Contact our application engineers for details.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 70025
Product Name Engine Mount
Force Rating 5000 lbs (2268 kg)
Accuracy 0.10 ±% Full Scale
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS06-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauges - 2553735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details