Sensor Developments, Inc. Radial and Lateral Forces 50014

Description
This two component force sensor senses two orthogonal forces of 500/500 lbs., respectively. Other capacities are available. The enhanced design of this sensor offers improved frequency response characteristics due to internal structural changes. This sensor has minimal cross talk and high accuracy. It measures engine mount force components, radial two-component bearing force loads, and tire radial and side loads.
Description
This two component force sensor senses two orthogonal forces of 500/500 lbs., respectively. Other capacities are available. The enhanced design of this sensor offers improved frequency response characteristics due to internal structural changes. This sensor has minimal cross talk and high accuracy. It measures engine mount force components, radial two-component bearing force loads, and tire radial and side loads.

Suppliers

Company
Product
Description
Supplier Links
Radial and Lateral Forces - 50014 - Sensor Developments, Inc.
Lake Orion, MI, USA
Radial and Lateral Forces
50014
Radial and Lateral Forces 50014
This two component force sensor senses two orthogonal forces of 500/500 lbs., respectively. Other capacities are available. The enhanced design of this sensor offers improved frequency response characteristics due to internal structural changes. This sensor has minimal cross talk and high accuracy. It measures engine mount force components, radial two-component bearing force loads, and tire radial and side loads.

This two component force sensor senses two orthogonal forces of 500/500 lbs., respectively. Other capacities are available. The enhanced design of this sensor offers improved frequency response characteristics due to internal structural changes. This sensor has minimal cross talk and high accuracy. It measures engine mount force components, radial two-component bearing force loads, and tire radial and side loads.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 50014
Product Name Radial and Lateral Forces
Force Rating 500 lbs (227 kg)
Accuracy 0.10 ±% Full Scale
Package Donut / Washer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN30-100KN-C20019-ND - DigiKey
Specs
Force Rating 22485 lbs (10197 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - FS05-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details