Sensor Developments, Inc. Component Dynamometer 110XX

Description
These sensors are designed to simultaneously measure both torsion and thrust loads and are typically used in test systems to characterize elastomeric materials and components. These sensors are also installed in dynamometers and road load simulators. They are used to characterize quality and durability of production components for suspensions, drivetrains, steering controls, brakes, and other ride handling components. Full-scale torque/thrust measurement capabilities from as low as 250in-lbs/550lbs (25N-m/2.5kN) up to 100kin-lbs /220klbs (10kN-m/1000kN). These sensors can also be vacuum rated, as well as cross-talk compensated. All sensors include an ISO-17025 accredited calibration certificate.
Description
These sensors are designed to simultaneously measure both torsion and thrust loads and are typically used in test systems to characterize elastomeric materials and components. These sensors are also installed in dynamometers and road load simulators. They are used to characterize quality and durability of production components for suspensions, drivetrains, steering controls, brakes, and other ride handling components. Full-scale torque/thrust measurement capabilities from as low as 250in-lbs/550lbs (25N-m/2.5kN) up to 100kin-lbs /220klbs (10kN-m/1000kN). These sensors can also be vacuum rated, as well as cross-talk compensated. All sensors include an ISO-17025 accredited calibration certificate.

Suppliers

Company
Product
Description
Supplier Links
Component Dynamometer - 110XX - Sensor Developments, Inc.
Lake Orion, MI, USA
Component Dynamometer
110XX
Component Dynamometer 110XX
These sensors are designed to simultaneously measure both torsion and thrust loads and are typically used in test systems to characterize elastomeric materials and components. These sensors are also installed in dynamometers and road load simulators. They are used to characterize quality and durability of production components for suspensions, drivetrains, steering controls, brakes, and other ride handling components. Full-scale torque/thrust measurement capabilities from as low as 250in-lbs/550lbs (25N-m/2.5kN) up to 100kin-lbs /220klbs (10kN-m/1000kN). These sensors can also be vacuum rated, as well as cross-talk compensated. All sensors include an ISO-17025 accredited calibration certificate.

These sensors are designed to simultaneously measure both torsion and thrust loads and are typically used in test systems to characterize elastomeric materials and components. These sensors are also installed in dynamometers and road load simulators. They are used to characterize quality and durability of production components for suspensions, drivetrains, steering controls, brakes, and other ride handling components.

Full-scale torque/thrust measurement capabilities from as low as 250in-lbs/550lbs (25N-m/2.5kN) up to 100kin-lbs /220klbs (10kN-m/1000kN). These sensors can also be vacuum rated, as well as cross-talk compensated.

All sensors include an ISO-17025 accredited calibration certificate.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 110XX
Product Name Component Dynamometer
Accuracy 0.15 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1925888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - FS05-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Single point load cell PW16AC4/100kg - 1-PW16AC4/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details