Sensor Developments, Inc. High Extraneous Load 11048

Description
This popular design is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The sensor can be cross talk compensated which eliminates off-axis loading effects. The rugged construction and element design of this transducer allow it to withstand significant extraneous loads (see extraneous load equations). Various capacities and physical sizes are available. Consult our application engineers.
Description
This popular design is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The sensor can be cross talk compensated which eliminates off-axis loading effects. The rugged construction and element design of this transducer allow it to withstand significant extraneous loads (see extraneous load equations). Various capacities and physical sizes are available. Consult our application engineers.

Suppliers

Company
Product
Description
Supplier Links
High Extraneous Load - 11048 - Sensor Developments, Inc.
Lake Orion, MI, USA
High Extraneous Load
11048
High Extraneous Load 11048
This popular design is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The sensor can be cross talk compensated which eliminates off-axis loading effects. The rugged construction and element design of this transducer allow it to withstand significant extraneous loads (see extraneous load equations). Various capacities and physical sizes are available. Consult our application engineers.

This popular design is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The sensor can be cross talk compensated which eliminates off-axis loading effects. The rugged construction and element design of this transducer
allow it to withstand significant extraneous loads (see extraneous load equations). Various capacities and physical sizes are available. Consult our application engineers.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 11048
Product Name High Extraneous Load
Force Rating 500 lbs (227 kg)
Accuracy 0.10 ±% Full Scale
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN30-1KN-C20032-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR01-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Tension; Compression
Package S-beam
View Details