Sensor Developments, Inc. Low Profile 11026

Description
This torque thrust sensor is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The low profile (only 1” thick) makes this model ideal for limited space applications. Different ranges and sizes are available (consult our application engineers). The sensor can be cross talk compensated which eliminates off axis loading effects.
Description
This torque thrust sensor is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The low profile (only 1” thick) makes this model ideal for limited space applications. Different ranges and sizes are available (consult our application engineers). The sensor can be cross talk compensated which eliminates off axis loading effects.

Suppliers

Company
Product
Description
Supplier Links
Low Profile - 11026 - Sensor Developments, Inc.
Lake Orion, MI, USA
Low Profile
11026
Low Profile 11026
This torque thrust sensor is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The low profile (only 1” thick) makes this model ideal for limited space applications. Different ranges and sizes are available (consult our application engineers). The sensor can be cross talk compensated which eliminates off axis loading effects.

This torque thrust sensor is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The low profile (only 1” thick) makes this model ideal for limited space applications. Different ranges and sizes are available (consult our application engineers). The sensor can be cross talk compensated which eliminates off axis loading effects.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 11026
Product Name Low Profile
Force Rating 500 lbs (227 kg)
Accuracy 0.10 ±% Full Scale
Package Donut / Washer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
MR03-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR03-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details