Sensor Developments, Inc. Modular Dual Range Load Cell 10153, 10154

Description
Model 10153 is a VHO (Very High Overload) protected sensor. The VHO series load cells are also designed in a modular fashion which permits two cells of different capacities to be tandem mounted, forming a dual range force sensor. In this manner, high accuracy measurements can be made. The center hub on the active end of the load cell is free to rotate. The normal application of the non-protected cell (10154) is the larger capacity in a dual range modular assembly.
Description
Model 10153 is a VHO (Very High Overload) protected sensor. The VHO series load cells are also designed in a modular fashion which permits two cells of different capacities to be tandem mounted, forming a dual range force sensor. In this manner, high accuracy measurements can be made. The center hub on the active end of the load cell is free to rotate. The normal application of the non-protected cell (10154) is the larger capacity in a dual range modular assembly.

Suppliers

Company
Product
Description
Supplier Links
Modular Dual Range Load Cell - 10153, 10154 - Sensor Developments, Inc.
Lake Orion, MI, USA
Modular Dual Range Load Cell
10153, 10154
Modular Dual Range Load Cell 10153, 10154
Model 10153 is a VHO (Very High Overload) protected sensor. The VHO series load cells are also designed in a modular fashion which permits two cells of different capacities to be tandem mounted, forming a dual range force sensor. In this manner, high accuracy measurements can be made. The center hub on the active end of the load cell is free to rotate. The normal application of the non-protected cell (10154) is the larger capacity in a dual range modular assembly.

Model 10153 is a VHO (Very High Overload) protected sensor. The VHO series load cells are also designed in a modular fashion which permits two cells of different capacities to be tandem mounted, forming a dual range force sensor. In this manner, high accuracy measurements can be made. The center hub on the active end of the load cell is free to rotate. The normal application of the non-protected cell (10154) is the larger capacity in a dual range modular assembly.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 10153, 10154
Product Name Modular Dual Range Load Cell
Force Rating 50 to 5000 lbs (22.68 to 2268 kg)
Accuracy 0.10 ±% Full Scale
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20009605-27 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
MR04-10M - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, M3 - MR04-10M - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Compression
Package Miniature
View Details