Sensor Developments, Inc. Rod End Force 10144

Description
This sensor is capable of measuring forces in both tension and compression. The load cell is machined from 4140 steel, and is supplied with a metal housing, providing mechanical protection for the sensing section. A side mounted industrial connector is supplied for easy cable connection.This cell is designed for direct attachment to hydraulic actuators.
Description
This sensor is capable of measuring forces in both tension and compression. The load cell is machined from 4140 steel, and is supplied with a metal housing, providing mechanical protection for the sensing section. A side mounted industrial connector is supplied for easy cable connection.This cell is designed for direct attachment to hydraulic actuators.

Suppliers

Company
Product
Description
Supplier Links
Rod End Force - 10144 - Sensor Developments, Inc.
Lake Orion, MI, USA
Rod End Force
10144
Rod End Force 10144
This sensor is capable of measuring forces in both tension and compression. The load cell is machined from 4140 steel, and is supplied with a metal housing, providing mechanical protection for the sensing section. A side mounted industrial connector is supplied for easy cable connection.This cell is designed for direct attachment to hydraulic actuators.

This sensor is capable of measuring forces in both tension and compression. The load cell is machined from 4140 steel, and is supplied with a metal housing, providing mechanical protection for the sensing section. A side mounted industrial connector is supplied for easy cable connection.This cell is designed for direct attachment to hydraulic actuators.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 10144
Product Name Rod End Force
Force Rating 1000 to 20000 lbs (454 to 9070 kg)
Accuracy 0.10 ±% Full Scale
Package Rod End - Male; Rod End - Female
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 0.12lb/2oz/50g/0.5N/500mN - M5-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
AC/R PRESSURE SENSOR, BRASS, 0 - 2CP5-71-50 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauges - 559717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details