SensoPart Ultrasonic sensors UT 18-750-PSL4

Description
As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors come up against their physical limits. This applies, for example, for objects with uneven surfaces or under difficult ambient conditions, or with highly transparent media as well as moving, highly reflective liquid surfaces. Read more Typical uses of ultrasonic sensors are therefore checking the presence of highly transparent foils and measuring the filling levels in liquid containers. A major advantage of ultrasonic sensors is the absolutely reliable background suppression resulting from their sound time-of-flight measurement principle. close
Description
As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors come up against their physical limits. This applies, for example, for objects with uneven surfaces or under difficult ambient conditions, or with highly transparent media as well as moving, highly reflective liquid surfaces. Read more Typical uses of ultrasonic sensors are therefore checking the presence of highly transparent foils and measuring the filling levels in liquid containers. A major advantage of ultrasonic sensors is the absolutely reliable background suppression resulting from their sound time-of-flight measurement principle. close

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensors - UT 18-750-PSL4 - SensoPart
Bingham Farms, MI, United States
Ultrasonic sensors
UT 18-750-PSL4
Ultrasonic sensors UT 18-750-PSL4
As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors come up against their physical limits. This applies, for example, for objects with uneven surfaces or under difficult ambient conditions, or with highly transparent media as well as moving, highly reflective liquid surfaces. Read more Typical uses of ultrasonic sensors are therefore checking the presence of highly transparent foils and measuring the filling levels in liquid containers. A major advantage of ultrasonic sensors is the absolutely reliable background suppression resulting from their sound time-of-flight measurement principle. close

As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm.

Typical Ultrasonic sensors


Ultrasonic sensors may be a useful alternative where optical sensors come up against their physical limits. This applies, for example, for objects with uneven surfaces or under difficult ambient conditions, or with highly transparent media as well as moving, highly reflective liquid surfaces.

Read more


Typical uses of ultrasonic sensors are therefore checking the presence of highly transparent foils and measuring the filling levels in liquid containers. A major advantage of ultrasonic sensors is the absolutely reliable background suppression resulting from their sound time-of-flight measurement principle.

close

Supplier's Site

Technical Specifications

  SensoPart
Product Category Proximity Sensors
Product Number UT 18-750-PSL4
Product Name Ultrasonic sensors
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 1.97 to 31.5 inch (50 to 800 mm)
Repeatability 1.97 mils (50 µm)
Switching Frequency 0.0040 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Sensors - 098-10001 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
12 mm Clyindrical Sensor - 42CF-P2LNA1-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 78.74 inch (2000 mm)
Electrical Connection 2m (6.5ft) cable
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4055 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details