Sensirion Multi-Gas, Humidity and Temperature Module SVM30

Description
The Solution for Air Purifiers and HVAC Applications The SVM30 facilitates development and sensor design-in of products while at the same time offering great flexibility for product design. The SVM30 is especially suited for customers which prioritize lean development and products, and perfectly fitting for small and middle-sized companies. Based on Sensirion’s experience and expertise in environmental sensing, the SVM30 is optimized for easy design-in and sensing performance. The SVM30 is a multi-gas, humidity and temperature sensor combo module containing a SGP30 gas sensor as well as a SHTC1 humidity and temperature sensor. The SGP30 gas sensor combines multiple metal-oxide sensing elements – the pixels – on one chip, thereby offering the possibility to measure a total VOC signal (tVOC) and a CO2 equivalent signal (CO2eq) with one single sensor chip. The SVM30 further offers calibrated air quality output signals as well as compensation of humidity cross-sensitivity. The gas sensing element features an unmatched robustness against contamination by siloxanes present in real-world applications enabling unique long-term stability and low drift. Furthermore, the integrated SHTC1 humidity and temperature sensor covers a humidity measurement range of 0 to 100% relative humidity (RH) and a temperature measurement range of -20 to 85°C with a typical accuracy of ±5% RH and ±1°C. The gas, humidity and temperature sensor components are designed with Sensirion’s proven CMOSens® Technology.
Datasheet
Description
The Solution for Air Purifiers and HVAC Applications The SVM30 facilitates development and sensor design-in of products while at the same time offering great flexibility for product design. The SVM30 is especially suited for customers which prioritize lean development and products, and perfectly fitting for small and middle-sized companies. Based on Sensirion’s experience and expertise in environmental sensing, the SVM30 is optimized for easy design-in and sensing performance. The SVM30 is a multi-gas, humidity and temperature sensor combo module containing a SGP30 gas sensor as well as a SHTC1 humidity and temperature sensor. The SGP30 gas sensor combines multiple metal-oxide sensing elements – the pixels – on one chip, thereby offering the possibility to measure a total VOC signal (tVOC) and a CO2 equivalent signal (CO2eq) with one single sensor chip. The SVM30 further offers calibrated air quality output signals as well as compensation of humidity cross-sensitivity. The gas sensing element features an unmatched robustness against contamination by siloxanes present in real-world applications enabling unique long-term stability and low drift. Furthermore, the integrated SHTC1 humidity and temperature sensor covers a humidity measurement range of 0 to 100% relative humidity (RH) and a temperature measurement range of -20 to 85°C with a typical accuracy of ±5% RH and ±1°C. The gas, humidity and temperature sensor components are designed with Sensirion’s proven CMOSens® Technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Gas, Humidity and Temperature Module - SVM30 - Sensirion
Stäfa, Switzerland
Multi-Gas, Humidity and Temperature Module
SVM30
Multi-Gas, Humidity and Temperature Module SVM30
The Solution for Air Purifiers and HVAC Applications The SVM30 facilitates development and sensor design-in of products while at the same time offering great flexibility for product design. The SVM30 is especially suited for customers which prioritize lean development and products, and perfectly fitting for small and middle-sized companies. Based on Sensirion’s experience and expertise in environmental sensing, the SVM30 is optimized for easy design-in and sensing performance. The SVM30 is a multi-gas, humidity and temperature sensor combo module containing a SGP30 gas sensor as well as a SHTC1 humidity and temperature sensor. The SGP30 gas sensor combines multiple metal-oxide sensing elements – the pixels – on one chip, thereby offering the possibility to measure a total VOC signal (tVOC) and a CO2 equivalent signal (CO2eq) with one single sensor chip. The SVM30 further offers calibrated air quality output signals as well as compensation of humidity cross-sensitivity. The gas sensing element features an unmatched robustness against contamination by siloxanes present in real-world applications enabling unique long-term stability and low drift. Furthermore, the integrated SHTC1 humidity and temperature sensor covers a humidity measurement range of 0 to 100% relative humidity (RH) and a temperature measurement range of -20 to 85°C with a typical accuracy of ±5% RH and ±1°C. The gas, humidity and temperature sensor components are designed with Sensirion’s proven CMOSens® Technology.

The Solution for Air Purifiers and HVAC Applications

The SVM30 facilitates development and sensor design-in of products while at the same time offering great flexibility for product design. The SVM30 is especially suited for customers which prioritize lean development and products, and perfectly fitting for small and middle-sized companies. Based on Sensirion’s experience and expertise in environmental sensing, the SVM30 is optimized for easy design-in and sensing performance. The SVM30 is a multi-gas, humidity and temperature sensor combo module containing a SGP30 gas sensor as well as a SHTC1 humidity and temperature sensor.

The SGP30 gas sensor combines multiple metal-oxide sensing elements – the pixels – on one chip, thereby offering the possibility to measure a total VOC signal (tVOC) and a CO2 equivalent signal (CO2eq) with one single sensor chip. The SVM30 further offers calibrated air quality output signals as well as compensation of humidity cross-sensitivity. The gas sensing element features an unmatched robustness against contamination by siloxanes present in real-world applications enabling unique long-term stability and low drift. Furthermore, the integrated SHTC1 humidity and temperature sensor covers a humidity measurement range of 0 to 100% relative humidity (RH) and a temperature measurement range of -20 to 85°C with a typical accuracy of ±5% RH and ±1°C. The gas, humidity and temperature sensor components are designed with Sensirion’s proven CMOSens® Technology.

Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Gas Sensors
Product Number SVM30
Product Name Multi-Gas, Humidity and Temperature Module
Sensor Technology CMOSens® Technology
Measurement Type Trace
Gas Types H2; (0 ppm to 1000 ppm); (Ethanol; 0 ppm to 1000 ppm)
Features Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - chlorine - 159001951 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.1-20 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Single Channel Pyroelectric Detector - LME-302 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Voltage
Number of Gases Monitored Single
View Details