Sensirion Sensors, Transducers - Gas Sensors SVM30-J

Description
Win Source Part Number: 1375669-SVM30-J Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: Air Quality MSL Level: 1 (Unlimited) Mfr: Sensirion AG Package: Bulk Product Status: Obsolete HTSUS: 9027.10.2000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5 ~ 5.5V Current - Supply: 49mA Output: I²C Accuracy: 15%
Request a Quote Datasheet
Description
Win Source Part Number: 1375669-SVM30-J Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: Air Quality MSL Level: 1 (Unlimited) Mfr: Sensirion AG Package: Bulk Product Status: Obsolete HTSUS: 9027.10.2000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5 ~ 5.5V Current - Supply: 49mA Output: I²C Accuracy: 15%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Gas Sensors - SVM30-J - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Gas Sensors
SVM30-J
Sensors, Transducers - Gas Sensors SVM30-J
Win Source Part Number: 1375669-SVM30-J Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: Air Quality MSL Level: 1 (Unlimited) Mfr: Sensirion AG Package: Bulk Product Status: Obsolete HTSUS: 9027.10.2000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5 ~ 5.5V Current - Supply: 49mA Output: I²C Accuracy: 15%

Win Source Part Number: 1375669-SVM30-J
Category: Sensors, Transducers - Gas Sensors
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
Type: Air Quality
MSL Level: 1 (Unlimited)
Mfr: Sensirion AG
Package: Bulk
Product Status: Obsolete
HTSUS: 9027.10.2000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5 ~ 5.5V
Current - Supply: 49mA
Output: I²C
Accuracy: 15%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Sensors
Product Number SVM30-J
Product Name Sensors, Transducers - Gas Sensors
Gas Types (VOC + RH/T MODULE / Air Quality Sensor I²C)
Unlock Full Specs
to access all available technical data

Similar Products

Toxic Gas Sensor/Transmitter - GasPost, RS485 Series - Acme Engineering Products
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Cl2; (0-5 PPM); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25 %); SO2; (0-10 PPM)
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Fixed Ammonia (NH3) Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-100ppm)
Number of Gases Monitored Single
View Details