Sensirion Analog and Digital Output STS40-BD1B-R3

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-DFN (1.5x1.5)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-DFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 1649-STS40-BD1B-R3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
1649-STS40-BD1B-R3TR-ND
Analog and Digital Output 1649-STS40-BD1B-R3TR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-DFN (1.5x1.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-DFN (1.5x1.5)

Buy Now Datasheet
Analog and Digital Output - 1649-STS40-BD1B-R3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
1649-STS40-BD1B-R3CT-ND
Analog and Digital Output 1649-STS40-BD1B-R3CT-ND
DIGITAL TEMPERATURE SENSOR

DIGITAL TEMPERATURE SENSOR

Buy Now Datasheet
Analog and Digital Output - 1649-STS40-BD1B-R3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
1649-STS40-BD1B-R3DKR-ND
Analog and Digital Output 1649-STS40-BD1B-R3DKR-ND
DIGITAL TEMPERATURE SENSOR

DIGITAL TEMPERATURE SENSOR

Buy Now Datasheet
Analog and Digital Output - STS40-BD1B-R3 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
STS40-BD1B-R3
Analog and Digital Output STS40-BD1B-R3
DIGITAL TEMPERATURE SENSOR

DIGITAL TEMPERATURE SENSOR

Supplier's Site Datasheet
Temperature Sensor, -40 To 125Deg C; Ic Output Type Sensirion - 26AK6121 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -40 To 125Deg C; Ic Output Type Sensirion
26AK6121
Temperature Sensor, -40 To 125Deg C; Ic Output Type Sensirion 26AK6121
TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:4Pins; Supply Voltage Min:1.08V RoHS Compliant: Yes

TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:4Pins; Supply Voltage Min:1.08V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - STS40-BD1B-R3 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
STS40-BD1B-R3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output STS40-BD1B-R3
DIGITAL TEMPERATURE SENSOR

DIGITAL TEMPERATURE SENSOR

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1649-STS40-BD1B-R3TR-ND STS40-BD1B-R3 26AK6121 STS40-BD1B-R3
Product Name Analog and Digital Output Analog and Digital Output Temperature Sensor, -40 To 125Deg C; Ic Output Type Sensirion Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 4-UDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1230LLTR-T - 806269-A1230LLTR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details