Sensirion Analog and Digital Output STS35-DIS

Description
Temperature Sensor Digital, Local 20°C ~ 60°C 16 b 8-TDFN (2.5x2.5)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local 20°C ~ 60°C 16 b 8-TDFN (2.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 1649-STS35-DISDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
1649-STS35-DISDKR-ND
Analog and Digital Output 1649-STS35-DISDKR-ND
Temperature Sensor Digital, Local 20°C ~ 60°C 16 b 8-TDFN (2.5x2.5)

Temperature Sensor Digital, Local 20°C ~ 60°C 16 b 8-TDFN (2.5x2.5)

Buy Now Datasheet
Analog and Digital Output - 1649-STS35-DISTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
1649-STS35-DISTR-ND
Analog and Digital Output 1649-STS35-DISTR-ND
Temperature Sensor Digital, Local 20°C ~ 60°C 16 b 8-TDFN (2.5x2.5)

Temperature Sensor Digital, Local 20°C ~ 60°C 16 b 8-TDFN (2.5x2.5)

Buy Now Datasheet
Analog and Digital Output - 1649-STS35-DISCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
1649-STS35-DISCT-ND
Analog and Digital Output 1649-STS35-DISCT-ND
Temperature Sensor Digital, Local 20°C ~ 60°C 16 b 8-TDFN (2.5x2.5)

Temperature Sensor Digital, Local 20°C ~ 60°C 16 b 8-TDFN (2.5x2.5)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STS35-DIS - 935632-STS35-DIS - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STS35-DIS
935632-STS35-DIS
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STS35-DIS 935632-STS35-DIS
Manufacturer: Sensirion AG Win Source Part Number: 935632-STS35-DIS Series: STS3 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local 20°C ~ 60°C 16 b 8-TDFN (2.5x2.5) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 8-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8542.39.0001 Other Part Number: 1649-1104-2, 1-101673-01, 1649-1104-1, 1649-1104-6

Manufacturer: Sensirion AG
Win Source Part Number: 935632-STS35-DIS
Series: STS3
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local 20°C ~ 60°C 16 b 8-TDFN (2.5x2.5)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
Case / Package: 8-TDFN (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1649-1104-2, 1-101673-01, 1649-1104-1, 1649-1104-6

Buy Now Datasheet
Temperature Sensor, -40 To 125Deg C Rohs Compliant Sensirion - 74AJ3029 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -40 To 125Deg C Rohs Compliant Sensirion
74AJ3029
Temperature Sensor, -40 To 125Deg C Rohs Compliant Sensirion 74AJ3029
TEMPERATURE SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES

TEMPERATURE SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Analog and Digital Output - STS35-DIS - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
STS35-DIS
Analog and Digital Output STS35-DIS
SENSOR DIGITAL 20C-60C 8TDFN

SENSOR DIGITAL 20C-60C 8TDFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - STS35-DIS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
STS35-DIS
Sensors, Transducers - Temperature Sensors - Analog and Digital Output STS35-DIS
SENSOR DIGITAL 20C-60C 8TDFN

SENSOR DIGITAL 20C-60C 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1649-STS35-DISDKR-ND 935632-STS35-DIS 74AJ3029 STS35-DIS STS35-DIS
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - STS35-DIS Temperature Sensor, -40 To 125Deg C Rohs Compliant Sensirion Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-VFDFN Exposed Pad 8-TDFN (2.5x2.5) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers