TEMPERATURE SENSOR, 0.2DEG C, DFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.4V; MSL:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Sensor Chips |
Product Number | 92Y4612 |
Product Name | Temperature Sensor, 0.2Deg C, Dfn-8; Ic Output Type Sensirion |
Sensor Type | Temperature |