Win Source Part Number: 1356280-STC31-R3
Category: Sensors, Transducers - Gas Sensors
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
Type: Carbon Dioxide (CO2)
MSL Level: 1 (Unlimited)
Mfr: Sensirion AG
Package: Tape & Reel
Product Status: Active
HTSUS: 9026.10.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Current - Supply: 5mA
Output: I²C
Accuracy: ±0.5%
Carbon Dioxide (CO2) Sensor I²C
Carbon Dioxide (CO2) Sensor I²C
Carbon Dioxide (CO2) Sensor I²C
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Gas Sensors | Gas Sensors |
| Product Number | STC31-R3 | 1649-STC31-R3TR-ND |
| Product Name | Sensors, Transducers - Gas Sensors | Gas Sensors |
| Gas Types | CO2; (CO2 THERMAL CONDUCTIVITY SENSOR / Carbon Dioxide (CO2) Sensor I²C) | CO2 |