Sensirion Humidity/temp Sensor, Dfn-4; Humidity Range Sensirion SHTC3

Description
HUMIDITY/TEMP SENSOR, DFN-4; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, DFN-4; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Dfn-4; Humidity Range Sensirion - 26AH0101 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Dfn-4; Humidity Range Sensirion
26AH0101
Humidity/temp Sensor, Dfn-4; Humidity Range Sensirion 26AH0101
HUMIDITY/TEMP SENSOR, DFN-4; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DFN-4; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 26AH0101
Product Name Humidity/temp Sensor, Dfn-4; Humidity Range Sensirion
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2584104 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-BPB/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
InGaAs image sensors, Line sensors - G16824-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details