HUMIDITY SENSOR, 0% TO 100% RH, UDFN-4; Accuracy %:3%; Supply Voltage:1.8V; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:µDFN; No. of Pins:4Pins; Response Time:8s; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 64X8060 |
| Product Name | Humidity Sensor, 0% To 100% Rh, Udfn-4; Accuracy % Sensirion |
| Sensor Type | Humidity |