Sensirion Sensors,Transducers SHT71

Description
Manufacturer: Sensirion AG Win Source Part Number: 189504-SHT71 Category: Sensors,Transducers Family: Moisture Sensors,Humidity Family Name: SHT71 Alternative Parts (Cross-Reference): TMP435ADGSR; TMP435ADGST; HS3001; Introduction Date: May 12, 2005 Country of Origin: Switzerland Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Sensirion AG Win Source Part Number: 189504-SHT71 Category: Sensors,Transducers Family: Moisture Sensors,Humidity Family Name: SHT71 Alternative Parts (Cross-Reference): TMP435ADGSR; TMP435ADGST; HS3001; Introduction Date: May 12, 2005 Country of Origin: Switzerland Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 189504-SHT71 - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
189504-SHT71
Sensors,Transducers 189504-SHT71
Manufacturer: Sensirion AG Win Source Part Number: 189504-SHT71 Category: Sensors,Transducers Family: Moisture Sensors,Humidity Family Name: SHT71 Alternative Parts (Cross-Reference): TMP435ADGSR; TMP435ADGST; HS3001; Introduction Date: May 12, 2005 Country of Origin: Switzerland Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Sensing & Instrumentation

Manufacturer: Sensirion AG
Win Source Part Number: 189504-SHT71
Category: Sensors,Transducers
Family: Moisture Sensors,Humidity
Family Name: SHT71
Alternative Parts (Cross-Reference): TMP435ADGSR; TMP435ADGST; HS3001;
Introduction Date: May 12, 2005
Country of Origin: Switzerland
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Sensing & Instrumentation

Buy Now
Humidity Sensor, 3 %, 3.3 V, 0% To 100% Relative Humidity, Sip, 4, 8 S Rohs Compliant Sensirion - 08N6636 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Sensor, 3 %, 3.3 V, 0% To 100% Relative Humidity, Sip, 4, 8 S Rohs Compliant Sensirion
08N6636
Humidity Sensor, 3 %, 3.3 V, 0% To 100% Relative Humidity, Sip, 4, 8 S Rohs Compliant Sensirion 08N6636
Humidity Sensor, 3 %, 3.3 V, 0% to 100% Relative Humidity, SIP, 4, 8 s RoHS Compliant: Yes

Humidity Sensor, 3 %, 3.3 V, 0% to 100% Relative Humidity, SIP, 4, 8 s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 189504-SHT71 08N6636
Product Name Sensors,Transducers Humidity Sensor, 3 %, 3.3 V, 0% To 100% Relative Humidity, Sip, 4, 8 S Rohs Compliant Sensirion
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details