Sensirion Sensors,Transducers SHT21

Description
Manufacturer: Sensirion AG Win Source Part Number: 037048-SHT21 Category: Sensors,Transducers Family: Humidity, Moisture Sensors Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Response Time: 8s Output Type: I2C Operating Supply Voltage: 2.1 V ~ 3.6 V Output: 12V Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Alternative Parts (Cross-Reference): SI7020-A20-GMR; Si7020-A20-GM; Si7020-A20-IM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Test & Measurement, Sensing & Instrumentation Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Sensirion AG Win Source Part Number: 037048-SHT21 Category: Sensors,Transducers Family: Humidity, Moisture Sensors Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Response Time: 8s Output Type: I2C Operating Supply Voltage: 2.1 V ~ 3.6 V Output: 12V Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Alternative Parts (Cross-Reference): SI7020-A20-GMR; Si7020-A20-GM; Si7020-A20-IM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Test & Measurement, Sensing & Instrumentation Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 037048-SHT21 - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
037048-SHT21
Sensors,Transducers 037048-SHT21
Manufacturer: Sensirion AG Win Source Part Number: 037048-SHT21 Category: Sensors,Transducers Family: Humidity, Moisture Sensors Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Response Time: 8s Output Type: I2C Operating Supply Voltage: 2.1 V ~ 3.6 V Output: 12V Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Alternative Parts (Cross-Reference): SI7020-A20-GMR; Si7020-A20-GM; Si7020-A20-IM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Test & Measurement, Sensing & Instrumentation Quantity per package: 400

Manufacturer: Sensirion AG
Win Source Part Number: 037048-SHT21
Category: Sensors,Transducers
Family: Humidity, Moisture Sensors
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Response Time: 8s
Output Type: I2C
Operating Supply Voltage: 2.1 V ~ 3.6 V
Output: 12V
Sensor Type: Humidity, Temperature
Accuracy: ±2% RH
Humidity Range: 0 ~ 100% RH
Alternative Parts (Cross-Reference): SI7020-A20-GMR; Si7020-A20-GM; Si7020-A20-IM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Test & Measurement, Sensing & Instrumentation
Quantity per package: 400

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 7865554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7865554
Temperature & Humidity Sensor ICs 7865554
Sensor Humidity & Temp 2%RH I2C DFN6

Sensor Humidity & Temp 2%RH I2C DFN6

Supplier's Site
Temperature & Humidity Sensor ICs - 7865554P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7865554P
Temperature & Humidity Sensor ICs 7865554P
Sensor Humidity & Temp 2%RH I2C DFN6

Sensor Humidity & Temp 2%RH I2C DFN6

Supplier's Site
Temperature & Humidity Sensor ICs - 1691857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1691857
Temperature & Humidity Sensor ICs 1691857
Sensor Humidity & Temp 2%RH I2C DFN6

Sensor Humidity & Temp 2%RH I2C DFN6

Supplier's Site
Humidity Sensor, 2 %, 3 V, 0% To 100% Relative Humidity, Dfn, 6, 5 S Rohs Compliant Sensirion - 22T5459 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Sensor, 2 %, 3 V, 0% To 100% Relative Humidity, Dfn, 6, 5 S Rohs Compliant Sensirion
22T5459
Humidity Sensor, 2 %, 3 V, 0% To 100% Relative Humidity, Dfn, 6, 5 S Rohs Compliant Sensirion 22T5459
Humidity Sensor, 2 %, 3 V, 0% to 100% Relative Humidity, DFN, 6, 5 s RoHS Compliant: Yes

Humidity Sensor, 2 %, 3 V, 0% to 100% Relative Humidity, DFN, 6, 5 s RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 037048-SHT21 7865554 7865554P 22T5459
Product Name Sensors,Transducers Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Humidity Sensor, 2 %, 3 V, 0% To 100% Relative Humidity, Dfn, 6, 5 S Rohs Compliant Sensirion
Package / Mounting Surface Mount (SMD) Dfn
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1103EUA-T - 1010921-A1103EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details