Sensirion Moisture Sensors, Humidity - SHT20 SHT20

Description
Manufacturer: Sensirion AG Win Source Part Number: 097902-SHT20 Packaging: Reel - TR Response Time: 8s Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Family Name: SHT20 Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): Si7013-A20-GM1; Si7013-A20-GMR; Si7013-A20-YM0R; Si7013-A20-IM1R ; Introduction Date: June 03, 2014 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Sensirion AG Win Source Part Number: 097902-SHT20 Packaging: Reel - TR Response Time: 8s Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Family Name: SHT20 Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): Si7013-A20-GM1; Si7013-A20-GMR; Si7013-A20-YM0R; Si7013-A20-IM1R ; Introduction Date: June 03, 2014 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SHT20 - 097902-SHT20 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SHT20
097902-SHT20
Moisture Sensors, Humidity - SHT20 097902-SHT20
Manufacturer: Sensirion AG Win Source Part Number: 097902-SHT20 Packaging: Reel - TR Response Time: 8s Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Family Name: SHT20 Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): Si7013-A20-GM1; Si7013-A20-GMR; Si7013-A20-YM0R; Si7013-A20-IM1R ; Introduction Date: June 03, 2014 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Sensirion AG
Win Source Part Number: 097902-SHT20
Packaging: Reel - TR
Response Time: 8s
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Family Name: SHT20
Humidity Range: 0 to 100% RH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 2.1 V to 3.6 V
Alternative Parts (Cross-Reference): Si7013-A20-GM1; Si7013-A20-GMR; Si7013-A20-YM0R; Si7013-A20-IM1R ;
Introduction Date: June 03, 2014
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Sensirion - 74AJ1999 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Sensirion
74AJ1999
Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Sensirion 74AJ1999
HUMIDITY/TEMP SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES

HUMIDITY/TEMP SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 097902-SHT20 74AJ1999
Product Name Moisture Sensors, Humidity - SHT20 Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Sensirion
Sensor Type Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 - TLE4953 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
3 suppliers
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-150/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Line sensors, For spectrophotometry - S10124-1024Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details