Sensirion Humidity Sensor, 2 %, 3.3 V, 0% To 100% Relative Humidity, Lcc, 8, 8 S Rohs Compliant Sensirion SHT15

Description
Humidity Sensor, 2 %, 3.3 V, 0% to 100% Relative Humidity, LCC, 8, 8 s RoHS Compliant: Yes
Datasheet
Description
Humidity Sensor, 2 %, 3.3 V, 0% to 100% Relative Humidity, LCC, 8, 8 s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor, 2 %, 3.3 V, 0% To 100% Relative Humidity, Lcc, 8, 8 S Rohs Compliant Sensirion - 08N6635 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Sensor, 2 %, 3.3 V, 0% To 100% Relative Humidity, Lcc, 8, 8 S Rohs Compliant Sensirion
08N6635
Humidity Sensor, 2 %, 3.3 V, 0% To 100% Relative Humidity, Lcc, 8, 8 S Rohs Compliant Sensirion 08N6635
Humidity Sensor, 2 %, 3.3 V, 0% to 100% Relative Humidity, LCC, 8, 8 s RoHS Compliant: Yes

Humidity Sensor, 2 %, 3.3 V, 0% to 100% Relative Humidity, LCC, 8, 8 s RoHS Compliant: Yes

Supplier's Site Datasheet
Humidity/temperature Sensor, 0-100% Rh, Lcc-8, Full Reel; Accuracy % Sensirion - 12X9051 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temperature Sensor, 0-100% Rh, Lcc-8, Full Reel; Accuracy % Sensirion
12X9051
Humidity/temperature Sensor, 0-100% Rh, Lcc-8, Full Reel; Accuracy % Sensirion 12X9051
HUMIDITY/TEMPERATURE SENSOR, 0-100% RH, LCC-8, FULL REEL; Accuracy %:2%; Supply Voltage:3.3V; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:LCC; No. of Pins:8Pins; Response Time:8s; Operating Temperature Min:-40°C RoHS Compliant: Yes

HUMIDITY/TEMPERATURE SENSOR, 0-100% RH, LCC-8, FULL REEL; Accuracy %:2%; Supply Voltage:3.3V; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:LCC; No. of Pins:8Pins; Response Time:8s; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 08N6635 12X9051
Product Name Humidity Sensor, 2 %, 3.3 V, 0% To 100% Relative Humidity, Lcc, 8, 8 S Rohs Compliant Sensirion Humidity/temperature Sensor, 0-100% Rh, Lcc-8, Full Reel; Accuracy % Sensirion
Sensor Type Humidity Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - 1SC - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers