Rochester Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T A1223LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858818-A1223LUA-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Categories: Sensors Case / Package: 3-SIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858818-A1223LUA-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Categories: Sensors Case / Package: 3-SIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T - 858818-A1223LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T
858818-A1223LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T 858818-A1223LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858818-A1223LUA-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Categories: Sensors Case / Package: 3-SIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858818-A1223LUA-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect 3-SIP
Package: Bulk
Package: 3-SSIP
Mounting: Through Hole
Categories: Sensors
Case / Package: 3-SIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 858818-A1223LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T - 1134446-A1301KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Reel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
100 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC - AA005-02E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - SS41G - 340611-SS41G - Win Source Electronics
Specs
Sensor Type Magnetic
View Details
3 suppliers