Manufacturer: Sensirion AG
Win Source Part Number: 086173-SHT11
Category: Sensors Transducers
Family: Moisture Sensors Humidity
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 123°C
Response Time: 8s
Standard Package: 1
Catalog: SHT11 and SHT15 Series
Output Type: Digital
Operating Supply Voltage: 2.4 V ~ 5.5 V
Output: 12b
Sensor Type: Humidity Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement
SENSOR, HUMIDITY & TEMPERATURE, 0-100% RH, LCC8, FULL REEL; Accuracy %:3%; Supply Voltage:3.3V; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:LCC; No. of Pins:8Pins; Response Time:8s; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 086173-SHT11 | 18X0353 |
| Product Name | Sensors Transducers | Sensor, Humidity & Temperature, 0-100% Rh, Lcc8, Full Reel; Accuracy % Sensirion |
| Package / Mounting | Surface Mount (SMD) |