Sensirion Sensors, Transducers - Gas Sensors SGP41-D-R4

Description
Win Source Part Number: 1354206-SGP41-D-R4 Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: -10°C ~ 50°C Fake Threat In the Open Market: 59 pct. Type: Air Quality Mfr: Sensirion AG Series: SGP41 Package: Tape & Reel (TR) Product Status: Active HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Current - Supply: 3mA Output: I²C
Request a Quote Datasheet
Description
Win Source Part Number: 1354206-SGP41-D-R4 Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: -10°C ~ 50°C Fake Threat In the Open Market: 59 pct. Type: Air Quality Mfr: Sensirion AG Series: SGP41 Package: Tape & Reel (TR) Product Status: Active HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Current - Supply: 3mA Output: I²C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Gas Sensors - SGP41-D-R4 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Gas Sensors
SGP41-D-R4
Sensors, Transducers - Gas Sensors SGP41-D-R4
Win Source Part Number: 1354206-SGP41-D-R4 Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: -10°C ~ 50°C Fake Threat In the Open Market: 59 pct. Type: Air Quality Mfr: Sensirion AG Series: SGP41 Package: Tape & Reel (TR) Product Status: Active HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Current - Supply: 3mA Output: I²C

Win Source Part Number: 1354206-SGP41-D-R4
Category: Sensors, Transducers - Gas Sensors
Temperature Range - Operating: -10°C ~ 50°C
Fake Threat In the Open Market: 59 pct.
Type: Air Quality
Mfr: Sensirion AG
Series: SGP41
Package: Tape & Reel (TR)
Product Status: Active
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Current - Supply: 3mA
Output: I²C

Buy Now Datasheet
Gas Sensors - 1649-SGP41-D-R4TR-ND - DigiKey
Thief River Falls, MN, United States
Air Quality Sensor I²C

Air Quality Sensor I²C

Buy Now Datasheet
Gas Sensors - 1649-SGP41-D-R4CT-ND - DigiKey
Thief River Falls, MN, United States
Air Quality Sensor I²C

Air Quality Sensor I²C

Buy Now Datasheet
Gas Sensors - 1649-SGP41-D-R4DKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR AIR QUALITY I2C OUTPUT

SENSOR AIR QUALITY I2C OUTPUT

Buy Now Datasheet
Sensors >> Gas Sensors - SGP41-D-R4 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Gas Sensors
SGP41-D-R4
Sensors >> Gas Sensors SGP41-D-R4
空气质量 - Gas Sensors ROHS

空气质量 - Gas Sensors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Gas Sensors Gas Sensors Gas Sensors
Product Number SGP41-D-R4 1649-SGP41-D-R4TR-ND SGP41-D-R4
Product Name Sensors, Transducers - Gas Sensors Gas Sensors Sensors >> Gas Sensors
Gas Types (AIR QUALITY GAS SENSOR VOC/NO / Air Quality Sensor I²C)
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector; PID
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
View Details
Dual-Gas Methane/Carbon Dioxide Infrared sensors -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Operating Humidity 0 to 95 %
View Details
Gas Sensors - 1921-OXY-FLEX-0-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details