The multi-pixel gas sensor platform SGP creates new possibilities for the measurement of indoor air quality. The SGP offers a complete gas sensor system integrated into a very small 2.45 × 2.45 × 0.9 mm3 DFN package featuring an I2C interface and fully calibrated air quality output signals.
Sensirion’s MOXSens® Technology provides the SGP with an unmatched robustness against contamination by siloxanes resulting in unique long-term stability and accuracy. The SGP further combines multiple metal-oxide sensing elements − the pixels – on one chip to provide more detailed air quality signals. The unprecedented combination of long-term stability and multi-pixel technology makes the SGP a perfect choice for indoor air quality monitoring in mobile, smart home and appliance applications.
| Sensirion | |
|---|---|
| Product Category | Gas Sensors |
| Product Number | SGP30 |
| Product Name | Multi-Pixel Gas Sensor |
| Sensor Technology | CMOSens® Technology |
| Measurement Type | Trace |
| Gas Types | H2; (0 ppm to 1000 ppm); (Ethanol; 0 ppm to 1000 ppm) |