Sensirion Sensors, Transducers Gas Sensors SEN55-SDN-T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Sensirion AG Category: Sensors, Transducers Gas Sensors Series: SEN5x Package: Tray Product Status: Active Type: Humidity, NOx, Particulate Matter, Temperature, VOC Accuracy: ±4.5% RH Output: I²C Operating Temperature: -10°C ~ 50°C Voltage - Supply: 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Sensirion AG Category: Sensors, Transducers Gas Sensors Series: SEN5x Package: Tray Product Status: Active Type: Humidity, NOx, Particulate Matter, Temperature, VOC Accuracy: ±4.5% RH Output: I²C Operating Temperature: -10°C ~ 50°C Voltage - Supply: 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Gas Sensors - SEN55-SDN-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Gas Sensors
SEN55-SDN-T
Sensors, Transducers Gas Sensors SEN55-SDN-T
Alternative Parts (Cross-Reference): Cross Manufacturer: Sensirion AG Category: Sensors, Transducers Gas Sensors Series: SEN5x Package: Tray Product Status: Active Type: Humidity, NOx, Particulate Matter, Temperature, VOC Accuracy: ±4.5% RH Output: I²C Operating Temperature: -10°C ~ 50°C Voltage - Supply: 4.5V ~ 5.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Sensirion AG
Category: Sensors, Transducers Gas Sensors
Series: SEN5x
Package: Tray
Product Status: Active
Type: Humidity, NOx, Particulate Matter, Temperature, VOC
Accuracy: ±4.5% RH
Output: I²C
Operating Temperature: -10°C ~ 50°C
Voltage - Supply: 4.5V ~ 5.5V

Buy Now Datasheet
Gas Sensors - 1649-SEN55-SDN-T-ND - DigiKey
Thief River Falls, MN, United States
Humidity, NOx, Particulate Matter, Temperature, VOC Sensor I²C

Humidity, NOx, Particulate Matter, Temperature, VOC Sensor I²C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Sensors Gas Sensors
Product Number SEN55-SDN-T 1649-SEN55-SDN-T-ND
Product Name Sensors, Transducers Gas Sensors Gas Sensors
Gas Types (AIR QUALITY SENSOR MODULE)
Unlock Full Specs
to access all available technical data

Similar Products

Explosion Proof Combustible Gas Sensor/Transmitter - Gas Post, 40-XPSeries - Acme Engineering Products
Specs
Sensor Technology Catalytic
Measurement Type %LEL or %LFL
Gas Types Toxic; Combustible; Hydrocarbons; (0-40% LEL); H2; (0-40% LEL)
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
HSA Oxygen and Carbon Dioxide Headspace Analyzer -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; O2; (Headspace volume [ml] 5-30 O2 concentration [mg/L] 0 - 0,1 Foreign gases [mL/L] 0-1)
Number of Gases Monitored Single
View Details