Sensirion Sensors, Transducers Gas Sensors SCD40-D-R1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Sensirion AG Category: Sensors, Transducers Gas Sensors Product Status: Active Accuracy: ±5% Type: Air Quality Output: I²C Operating Temperature: -10°C ~ 60°C Voltage - Supply: 2.4V ~ 5.5V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Sensirion AG Category: Sensors, Transducers Gas Sensors Product Status: Active Accuracy: ±5% Type: Air Quality Output: I²C Operating Temperature: -10°C ~ 60°C Voltage - Supply: 2.4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Gas Sensors - SCD40-D-R1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Gas Sensors
SCD40-D-R1
Sensors, Transducers Gas Sensors SCD40-D-R1
Alternative Parts (Cross-Reference): Cross Manufacturer: Sensirion AG Category: Sensors, Transducers Gas Sensors Product Status: Active Accuracy: ±5% Type: Air Quality Output: I²C Operating Temperature: -10°C ~ 60°C Voltage - Supply: 2.4V ~ 5.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Sensirion AG
Category: Sensors, Transducers Gas Sensors
Product Status: Active
Accuracy: ±5%
Type: Air Quality
Output: I²C
Operating Temperature: -10°C ~ 60°C
Voltage - Supply: 2.4V ~ 5.5V

Buy Now Datasheet
Gas Sensors - 1649-SCD40-D-R1TR-ND - DigiKey
Thief River Falls, MN, United States
Sensor

Sensor

Buy Now Datasheet
Gas Sensors - 1649-SCD40-D-R1DKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR AIR QUALITY I2C OUTPUT

SENSOR AIR QUALITY I2C OUTPUT

Buy Now Datasheet
Gas Sensors - 1649-SCD40-D-R1CT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR AIR QUALITY I2C OUTPUT

SENSOR AIR QUALITY I2C OUTPUT

Buy Now Datasheet
Sensors >> Gas Sensors - SCD40-D-R1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Gas Sensors
SCD40-D-R1
Sensors >> Gas Sensors SCD40-D-R1
±5% 空气质量 SMD Gas Sensors ROHS

±5% 空气质量 SMD Gas Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Gas Sensors Gas Sensors Gas Sensors
Product Number SCD40-D-R1 1649-SCD40-D-R1TR-ND SCD40-D-R1
Product Name Sensors, Transducers Gas Sensors Gas Sensors Sensors >> Gas Sensors
Gas Types CO2; (CO2 SENSOR 50 PPM I2C SMD) CO2
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide Infrared Gas Sensor – Platinum Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types CO2
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
XPS-7 Replacement Sensors -  - DOD Technologies Inc.
DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details