Sensirion CO2 Gas, Relative Humidity & Temperature Sensor (RH/T) SCD30

Description
SCD30 - Sensor Module for HVAC and Indoor Air Quality Applications CMOSens® Technology for IR detection enables highly accurate carbon dioxide measurement at a competitive price. Along with the NDIR measurement technology for CO2 detection, a best-in-class Sensirion humidity and temperature sensor is also integrated on the same sensor module. Ambient humidity and temperature can be outputted by Sensirion’s algorithm expertise through modeling and compensating of external heat sources without the requirement for any additional components. Thanks to the dual-channel principle for the measurement of carbon dioxide concentration, the sensor compensates for long-term drifts automatically by design. The very small module height allows easy integration into different applications. Carbon dioxide is a key indicator of indoor air quality. Thanks to new energy standards and better insulation, houses have be-come increasingly energy efficient, but the air quality can deteriorate rapidly. Active ventilation is needed to maintain a comfortable and healthy indoor environment, and to improve the well-being and productivity of the inhabitants. Sensirion’s SCD30 offers accurate and stable CO2, temperature and humidity monitoring. This enables customers to develop new solutions that increase energy efficiency and simultaneously support well-being.
Request a Quote Datasheet
Description
SCD30 - Sensor Module for HVAC and Indoor Air Quality Applications CMOSens® Technology for IR detection enables highly accurate carbon dioxide measurement at a competitive price. Along with the NDIR measurement technology for CO2 detection, a best-in-class Sensirion humidity and temperature sensor is also integrated on the same sensor module. Ambient humidity and temperature can be outputted by Sensirion’s algorithm expertise through modeling and compensating of external heat sources without the requirement for any additional components. Thanks to the dual-channel principle for the measurement of carbon dioxide concentration, the sensor compensates for long-term drifts automatically by design. The very small module height allows easy integration into different applications. Carbon dioxide is a key indicator of indoor air quality. Thanks to new energy standards and better insulation, houses have be-come increasingly energy efficient, but the air quality can deteriorate rapidly. Active ventilation is needed to maintain a comfortable and healthy indoor environment, and to improve the well-being and productivity of the inhabitants. Sensirion’s SCD30 offers accurate and stable CO2, temperature and humidity monitoring. This enables customers to develop new solutions that increase energy efficiency and simultaneously support well-being.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO2 Gas, Relative Humidity & Temperature Sensor (RH/T) - SCD30 - Sensirion
Stäfa, Switzerland
CO2 Gas, Relative Humidity & Temperature Sensor (RH/T)
SCD30
CO2 Gas, Relative Humidity & Temperature Sensor (RH/T) SCD30
SCD30 - Sensor Module for HVAC and Indoor Air Quality Applications CMOSens® Technology for IR detection enables highly accurate carbon dioxide measurement at a competitive price. Along with the NDIR measurement technology for CO2 detection, a best-in-class Sensirion humidity and temperature sensor is also integrated on the same sensor module. Ambient humidity and temperature can be outputted by Sensirion’s algorithm expertise through modeling and compensating of external heat sources without the requirement for any additional components. Thanks to the dual-channel principle for the measurement of carbon dioxide concentration, the sensor compensates for long-term drifts automatically by design. The very small module height allows easy integration into different applications. Carbon dioxide is a key indicator of indoor air quality. Thanks to new energy standards and better insulation, houses have be-come increasingly energy efficient, but the air quality can deteriorate rapidly. Active ventilation is needed to maintain a comfortable and healthy indoor environment, and to improve the well-being and productivity of the inhabitants. Sensirion’s SCD30 offers accurate and stable CO2, temperature and humidity monitoring. This enables customers to develop new solutions that increase energy efficiency and simultaneously support well-being.

SCD30 - Sensor Module for HVAC and Indoor Air Quality Applications

CMOSens® Technology for IR detection enables highly accurate carbon dioxide measurement at a competitive price. Along with the NDIR measurement technology for CO2 detection, a best-in-class Sensirion humidity and temperature sensor is also integrated on the same sensor module. Ambient humidity and temperature can be outputted by Sensirion’s algorithm expertise through modeling and compensating of external heat sources without the requirement for any additional components.

Thanks to the dual-channel principle for the measurement of carbon dioxide concentration, the sensor compensates for long-term drifts automatically by design. The very small module height allows easy integration into different applications.

Carbon dioxide is a key indicator of indoor air quality. Thanks to new energy standards and better insulation, houses have be-come increasingly energy efficient, but the air quality can deteriorate rapidly. Active ventilation is needed to maintain a comfortable and healthy indoor environment, and to improve the well-being and productivity of the inhabitants. Sensirion’s SCD30 offers accurate and stable CO2, temperature and humidity monitoring. This enables customers to develop new solutions that increase energy efficiency and simultaneously support well-being.

Supplier's Site Datasheet
Gas Sensors - 1649-1098-ND - DigiKey
Thief River Falls, MN, United States
Gas Sensors
1649-1098-ND
Gas Sensors 1649-1098-ND
Carbon Dioxide (CO2) Sensor I²C, Modbus, PWM

Carbon Dioxide (CO2) Sensor I²C, Modbus, PWM

Buy Now Datasheet
Sensors, Transducers - Gas Sensors - SCD30 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Gas Sensors
SCD30
Sensors, Transducers - Gas Sensors SCD30
Win Source Part Number: 1352964-SCD30 Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: 0°C ~ 50°C Fake Threat In the Open Market: 40 pct. Type: Carbon Dioxide (CO2) MSL Level: 1 (Unlimited) Mfr: Sensirion AG Package: Tray Product Status: Active HTSUS: 9027.10.2000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V ~ 5.5V Current - Supply: 75mA Output: I²C, Modbus, PWM Accuracy: ±3%

Win Source Part Number: 1352964-SCD30
Category: Sensors, Transducers - Gas Sensors
Temperature Range - Operating: 0°C ~ 50°C
Fake Threat In the Open Market: 40 pct.
Type: Carbon Dioxide (CO2)
MSL Level: 1 (Unlimited)
Mfr: Sensirion AG
Package: Tray
Product Status: Active
HTSUS: 9027.10.2000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V ~ 5.5V
Current - Supply: 75mA
Output: I²C, Modbus, PWM
Accuracy: ±3%

Buy Now Datasheet

Technical Specifications

  Sensirion DigiKey Win Source Electronics
Product Category Gas Sensors Gas Sensors Gas Sensors
Product Number SCD30 1649-1098-ND SCD30
Product Name CO2 Gas, Relative Humidity & Temperature Sensor (RH/T) Gas Sensors Sensors, Transducers - Gas Sensors
Sensor Technology CMOSens® Technology
Measurement Type Trace
Gas Types CO2; (0 – 40,000 ppm) CO2 CO2; (CO2 SENSOR I2C/MODBUS/PWM DIGITL / Carbon Dioxide (CO2) Sensor I²C, Modbus, PWM)
Electrical Outputs Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Multiset Gas Detection & Control System - CEW-LS Series - Acme Engineering Products
Specs
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
Measurement Type Trace
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
Portable 5% CO2 Safety Detector -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - Portable 5% CO2 Safety Detector)
Number of Gases Monitored Single
View Details
Mini Oxygen Sensor Board Mount - SO-B0-XXX - Sensore Electronic GmbH
Specs
Sensor Technology Zirconium Dioxide (ZrO₂) technology
Gas Types O2; (10 ppm to 96% oxygen)
Electrical Outputs Current
View Details