SensiEDGE Antennas SIMNA-433

Description
Antennas Accessories kit External Antenna 433MH. SMA connector
Description
Antennas Accessories kit External Antenna 433MH. SMA connector

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
SIMNA-433
Antennas SIMNA-433
Antennas Accessories kit External Antenna 433MH. SMA connector

Antennas Accessories kit External Antenna 433MH. SMA connector

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number SIMNA-433
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers