Sensidyne, LP Aircon-2 Pump 801012-100

Description
• Extended Flow Range 2-30 LPM flow range designed for collecting particulates in a given plant area. • Fully Programmable Can be programmed with up to three cusomt timing routines for unattended sampling up to 99 hours. • Touchpad & LCD Display Allows easy programming of sampling starts and stops, delays, holds, and number of cycles. • Instant Fault Function When in fault mode unit stops sampling run and locks in time. “FAULT” appears on display to alert operator. • Instant Pressure Check Back pressure load can be checked on LCD display by pressing a single button.
Description
• Extended Flow Range 2-30 LPM flow range designed for collecting particulates in a given plant area. • Fully Programmable Can be programmed with up to three cusomt timing routines for unattended sampling up to 99 hours. • Touchpad & LCD Display Allows easy programming of sampling starts and stops, delays, holds, and number of cycles. • Instant Fault Function When in fault mode unit stops sampling run and locks in time. “FAULT” appears on display to alert operator. • Instant Pressure Check Back pressure load can be checked on LCD display by pressing a single button.

Suppliers

Company
Product
Description
Supplier Links
Aircon-2 Pump - 801012-100 - Sensidyne, LP
Clearwater, FL, USA
Aircon-2 Pump
801012-100
Aircon-2 Pump 801012-100
• Extended Flow Range 2-30 LPM flow range designed for collecting particulates in a given plant area. • Fully Programmable Can be programmed with up to three cusomt timing routines for unattended sampling up to 99 hours. • Touchpad & LCD Display Allows easy programming of sampling starts and stops, delays, holds, and number of cycles. • Instant Fault Function When in fault mode unit stops sampling run and locks in time. “FAULT” appears on display to alert operator. • Instant Pressure Check Back pressure load can be checked on LCD display by pressing a single button.

• Extended Flow Range
2-30 LPM flow range designed for
collecting particulates in a given
plant area.
• Fully Programmable
Can be programmed with up to three
cusomt timing routines for
unattended sampling up to 99 hours.
• Touchpad & LCD Display
Allows easy programming of
sampling starts and stops, delays,
holds, and number of cycles.
• Instant Fault Function
When in fault mode unit stops
sampling run and locks in time.
“FAULT” appears on display to alert
operator.
• Instant Pressure Check
Back pressure load can be checked
on LCD display by pressing a single
button.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Number 801012-100
Product Name Aircon-2 Pump
Pump Type Sampling Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details