Sensidyne, LP Gilibrator-2 Std. Flow Calibration Kit 800271

Description
Sensidyne’s GILIBRATOR-2® System provides the user with a convenient and highly automated way to check almost any commercially available air sampling pumps for proper air flow function before their deployment. The system consists of an electronic GILIBRATOR-2® Base, which is used with any of three sizes of wet bubble cells. These patented interchangeable components are also available as part of kits which can also include a complete calibration diagnostic panel. All cells use a twist-on bayonet design for quick and easy mounting to the base. All are certified for accuracy, traceable to NIST. Sensidyne recommends calibration of your Gilibrator System at least once a year.
Description
Sensidyne’s GILIBRATOR-2® System provides the user with a convenient and highly automated way to check almost any commercially available air sampling pumps for proper air flow function before their deployment. The system consists of an electronic GILIBRATOR-2® Base, which is used with any of three sizes of wet bubble cells. These patented interchangeable components are also available as part of kits which can also include a complete calibration diagnostic panel. All cells use a twist-on bayonet design for quick and easy mounting to the base. All are certified for accuracy, traceable to NIST. Sensidyne recommends calibration of your Gilibrator System at least once a year.

Suppliers

Company
Product
Description
Supplier Links
Gilibrator-2 Std. Flow Calibration Kit - 800271 - Sensidyne, LP
Clearwater, FL, USA
Gilibrator-2 Std. Flow Calibration Kit
800271
Gilibrator-2 Std. Flow Calibration Kit 800271
Sensidyne’s GILIBRATOR-2® System provides the user with a convenient and highly automated way to check almost any commercially available air sampling pumps for proper air flow function before their deployment. The system consists of an electronic GILIBRATOR-2® Base, which is used with any of three sizes of wet bubble cells. These patented interchangeable components are also available as part of kits which can also include a complete calibration diagnostic panel. All cells use a twist-on bayonet design for quick and easy mounting to the base. All are certified for accuracy, traceable to NIST. Sensidyne recommends calibration of your Gilibrator System at least once a year.

Sensidyne’s GILIBRATOR-2® System provides the user with a convenient and highly automated way to check almost any commercially available air sampling pumps for proper air flow function before their deployment.

The system consists of an electronic GILIBRATOR-2® Base, which is used with any of three sizes of wet bubble cells.

These patented interchangeable components are also available as part of kits which can also include a complete calibration diagnostic panel. All cells use a twist-on bayonet design for quick and easy mounting to the base. All are certified for accuracy, traceable to NIST. Sensidyne recommends calibration of your Gilibrator System at least once a year.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Calibration Instruments
Product Number 800271
Product Name Gilibrator-2 Std. Flow Calibration Kit
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details