Sensidyne, LP Explosion-Proof Transmitter 7013276-2

Description
Labor-saving is how major users describe the SensAlert ® Universal Transmitter. Introduced three years ago, it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes 2-wire and 3-wire versions, three enclosure styles, and third party approval for Intrinsically Safe installation. A variety of accessories, including duct mount and sample draw equipment, complete this exceptional product line. The transmitter automatically recognizes all SensAlert ® sensors, displaying the gas name, engineering units, and value. And, it performs linearization, plus temperature compensation from sensor stored data. This delivers an accurate, drift-free measurement over the widest range of environmental conditions. The user interface (MMI) is magnetic, and functional tests plus calibration are menu driven, from “APPLY GAS NOW,” to “CAL OK.” The new calibration data are written into sensor memory and used for continuing accurate operation.
Description
Labor-saving is how major users describe the SensAlert ® Universal Transmitter. Introduced three years ago, it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes 2-wire and 3-wire versions, three enclosure styles, and third party approval for Intrinsically Safe installation. A variety of accessories, including duct mount and sample draw equipment, complete this exceptional product line. The transmitter automatically recognizes all SensAlert ® sensors, displaying the gas name, engineering units, and value. And, it performs linearization, plus temperature compensation from sensor stored data. This delivers an accurate, drift-free measurement over the widest range of environmental conditions. The user interface (MMI) is magnetic, and functional tests plus calibration are menu driven, from “APPLY GAS NOW,” to “CAL OK.” The new calibration data are written into sensor memory and used for continuing accurate operation.

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Transmitter - 7013276-2 - Sensidyne, LP
Clearwater, FL, USA
Explosion-Proof Transmitter
7013276-2
Explosion-Proof Transmitter 7013276-2
Labor-saving is how major users describe the SensAlert ® Universal Transmitter. Introduced three years ago, it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes 2-wire and 3-wire versions, three enclosure styles, and third party approval for Intrinsically Safe installation. A variety of accessories, including duct mount and sample draw equipment, complete this exceptional product line. The transmitter automatically recognizes all SensAlert ® sensors, displaying the gas name, engineering units, and value. And, it performs linearization, plus temperature compensation from sensor stored data. This delivers an accurate, drift-free measurement over the widest range of environmental conditions. The user interface (MMI) is magnetic, and functional tests plus calibration are menu driven, from “APPLY GAS NOW,” to “CAL OK.” The new calibration data are written into sensor memory and used for continuing accurate operation.

Labor-saving is how major users describe the SensAlert
® Universal Transmitter. Introduced three years ago,
it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce
maintenance.
The Sensidyne family of Universal 4-20 mA transmitters includes 2-wire and 3-wire versions, three
enclosure styles, and third party approval for Intrinsically Safe installation. A variety of accessories, including
duct mount and sample draw equipment, complete this exceptional product line.
The transmitter automatically recognizes all SensAlert
® sensors, displaying the gas name, engineering units,
and value. And, it performs linearization, plus temperature compensation from sensor stored data. This
delivers an accurate, drift-free measurement over the widest range of environmental conditions.
The user interface (MMI) is magnetic, and functional tests plus calibration are menu driven, from “APPLY GAS
NOW,” to “CAL OK.” The new calibration data are written into sensor memory and used for continuing
accurate operation.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Transmitters
Product Number 7013276-2
Product Name Explosion-Proof Transmitter
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Toxic; Combustible
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - ULTIMA® X5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2%, 0-5% Vol); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-50, 0-100 ppm); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm, 0-100 ppm)
Electrical Outputs Current
View Details
GPR-1500GB & GPR-2500GB Trace (ppm) and Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 % O2)
Features Hazardous Environment; Intrinsically Safe
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Gas Types CO2; H2; O2; SO2; (He, N2, Ar)
Electrical Outputs Current
View Details