Sensata Technologies Circuit Breakers - UPG1-5657-1 UPG1-5657-1

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1087708-UPG1-5657-1 Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1087708-UPG1-5657-1 Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - UPG1-5657-1 - UPG1-5657-1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - UPG1-5657-1
UPG1-5657-1
Circuit Breakers - UPG1-5657-1 UPG1-5657-1
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1087708-UPG1-5657-1 Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 1087708-UPG1-5657-1
Mounting: Panel Mount
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Categories: Circuit Protection
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number UPG1-5657-1
Product Name Circuit Breakers - UPG1-5657-1
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
140G 125A G Frame Molded Case Ckt-Bkr - 140G-G6C3-C50-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details