Sensata Technologies Circuit Protection - Circuit Breakers T21-62-3.00A-06-21B-V

Description
Win Source Part Number: 1108206-T21-62-3.00A -06-21B-V Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Toggle Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: T21-62
Request a Quote Datasheet
Description
Win Source Part Number: 1108206-T21-62-3.00A -06-21B-V Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Toggle Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: T21-62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - T21-62-3.00A-06-21B-V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
T21-62-3.00A-06-21B-V
Circuit Protection - Circuit Breakers T21-62-3.00A-06-21B-V
Win Source Part Number: 1108206-T21-62-3.00A -06-21B-V Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Toggle Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: T21-62

Win Source Part Number: 1108206-T21-62-3.00A-06-21B-V
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Standard Package: 1
Actuator Type: Toggle
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: T21-62

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number T21-62-3.00A-06-21B-V
Product Name Circuit Protection - Circuit Breakers
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393246-8 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-1-65-4-9-70-V-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - 486-2966-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details