TE Connectivity Circuit Breakers 6-1393246-8

Description
Body Features Actuator Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .375 - .386 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : White Amp Rate Marking Mechanical Attachment Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .375 - .386 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : White Amp Rate Marking Mechanical Attachment Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 6-1393246-8 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
6-1393246-8
Circuit Breakers 6-1393246-8
Body Features Actuator Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .375 - .386 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : White Amp Rate Marking Mechanical Attachment Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other

Body Features


  • Actuator Color : Black

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .375 - .386 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 22

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Interrupt Capacity : 1000A @ 50VDC or 120VAC
  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : White Amp Rate Marking

Mechanical Attachment


  • Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Two Hex Nuts/Lockwasher

Product Type Features


  • Actuator Type : Push-Pull
  • Circuit Breaker Style : Push-Pull Button
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 8-32 Screws 90° to Each Other
Buy Now Datasheet
Circuit Breakers - 6-1393246-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
6-1393246-8
Circuit Breakers 6-1393246-8
CB-W23, W31

CB-W23, W31

Buy Now
Circuit Breakers - 6-1393246-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
6-1393246-8
Circuit Breakers 6-1393246-8
W23/W31

W23/W31

Buy Now
Circuit Breaker, 20A, 50Vdc, 1Pole, Panl Rohs Compliant Potter&brumfield Te Connectivity - 75AJ1279 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 20A, 50Vdc, 1Pole, Panl Rohs Compliant Potter&brumfield Te Connectivity
75AJ1279
Circuit Breaker, 20A, 50Vdc, 1Pole, Panl Rohs Compliant Potter&brumfield Te Connectivity 75AJ1279
CIRCUIT BREAKER, 20A, 50VDC, 1POLE, PANL ROHS COMPLIANT: YES

CIRCUIT BREAKER, 20A, 50VDC, 1POLE, PANL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 6-1393246-8 6-1393246-8 75AJ1279
Product Name Circuit Breakers Circuit Breakers Circuit Breaker, 20A, 50Vdc, 1Pole, Panl Rohs Compliant Potter&brumfield Te Connectivity
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 8-1393254-9 - TE Connectivity
Specs
Rated Current 50 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 1423695-4 - TE Connectivity
Specs
Rated Current 16 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1-1423674-0 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers