Sensata Technologies Float Switch, Sst, Vertical, 1Nc / 1No; Operating Pressure Max Sensata/cynergy3 SSF26X100

Description
FLOAT SWITCH, SST, VERTICAL, 1NC / 1NO; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF26 Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:300V
Datasheet
Description
FLOAT SWITCH, SST, VERTICAL, 1NC / 1NO; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF26 Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Sst, Vertical, 1Nc / 1No; Operating Pressure Max Sensata/cynergy3 - 18J9652 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Sst, Vertical, 1Nc / 1No; Operating Pressure Max Sensata/cynergy3
18J9652
Float Switch, Sst, Vertical, 1Nc / 1No; Operating Pressure Max Sensata/cynergy3 18J9652
FLOAT SWITCH, SST, VERTICAL, 1NC / 1NO; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF26 Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:300V

FLOAT SWITCH, SST, VERTICAL, 1NC / 1NO; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF26 Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:300V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 18J9652
Product Name Float Switch, Sst, Vertical, 1Nc / 1No; Operating Pressure Max Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (TOP) - CNCR 120 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMA - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details