Ultrasonic level transmitter with non-contact transit time principle, continuous measuring capability, integrated display, and programming buttons. Output includes 4-20 mA, 2-wire with HART protocol and a relay. Operates on 12 to 36 V DC. Sensor material is PVDF, with a measuring range of 0.20 to 4.00 m and a mass of 0.790 kg. Connection is through terminal block with BSP 1.5'' thread. All variants share identical electrical and functional characteristics.
Continous measuring, display, 4-20 mA/HART, relay
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300132 |
| Product Name | Measurement - Level - ultrasonic |
| Media Type | Liquid |