The SSF24X100 is a miniature vertical side mount liquid level switch with a 316 stainless steel float and stem, designed for internal tank mounting. It features a 100cm XLPE-insulated cable with tinned copper conductors and a 1/8" BSP mounting thread. The switch supports configurable normally open or normally closed contact form with a maximum switching rating of 50VA, 300V AC or DC, and 0.5A for resistive loads. It operates at temperatures up to 120°C and handles pressures up to 10 bar, requiring a minimum fluid specific gravity of 0.8. The switch can be reversed by inverting the float on the stem. Physical dimensions include a 40mm housing length and a 1000mm cable length.
Vertical side mount 50VA SS 316 grade
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27T4586 |
| Product Name | Vertical Side Mount 50Va Ss 316 Grade Sensata/cynergy3 |