The 4 Series is a miniature screened open framed reed relay for RF applications from 1-30 MHz, with rhodium contacts offering 3.5 kV isolation and 3.5 A carry current. The SLR405SD variant is a Form B (SPST-NC) device with a 5 V DC coil, screened for improved RF performance, and through-hole mounting. It switches up to 20 V and 0.5 A, with contact resistance of 80 mΩ max and insulation resistance exceeding 10¹⁰ Ω. Operate time is 1.0 ms, release time is 0.5 ms with diode suppression. Operating temperature range is -40 °C to +100 °C, storage range is -40 °C to +125 °C. The part weighs 4.2 g.
RELAY, REED, SPST-NC, NO, 20V, 0.5A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 97J7608 |
| Product Name | Relay, Reed, Spst-Nc, No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |