The serial to parallel converter takes serial data from either a SSI or RS-422 source and converts it to a 15 bit parallel output. This replaces the high cost and noise susceptibility of long, parallel cable runs with the simplicity of a low cost twisted pair cable to interface to a parallel-input PLC or controller. Serial input type is selectable along with clock speed (for SSI) or baud (for RS422). The bright LED indicators give visual status for deserialization, testing and troubleshooting. This module accepts inputs from 5 to 28 VDC and has output options of Vout=Vin, Vout=5V regulated or Vout = Open Collector. The compact DIN rail package is 105 mm wide, 78 mm deep and only 45 mm high and mounts to standard DIN Rail, EN 50 022, 35 mm x 7.5 mm, included with the module.
| BEI Sensors | |
|---|---|
| Product Category | Digital Parallel and Serial Converters |
| Product Name | Serial-to-Parallel Converter Module |