The SBR424SD is a miniature screened open framed reed relay from the 4 Series, designed for RF applications in the 1-30 MHz band with Form B (SPNC) contacts. It features rhodium contacts, 3.5 kV isolation, and a 24 V DC coil. The relay has a through-hole mounting style with a footprint compatible with 0.635 mm square pins and 0.8 mm diameter pins, and a typical weight of 4.2 g. It supports a maximum switching current of 0.5 A and a maximum switching voltage of 20 V DC or AC peak, with a contact resistance of 80 mΩ maximum (typical 30 mΩ) and an insulation resistance of 10¹⁰ Ω minimum. The operating temperature range is -40 to +100 °C under limited current. Screening enhances RF performance, and the relay is rated for 10⁸ operations at 10 W switching load.
RELAY, REED, SPST-NC, 20V, 0.5A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 97J7510 |
| Product Name | Relay, Reed, Spst-Nc, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |