The SAR412SD is a miniature screened open framed reed relay in the 4 Series, designed for RF applications between 1-30MHz with a 12V DC coil. It features a Form A (SPST-NO) contact configuration with rhodium contacts, offering 3.5kV isolation, a maximum switching voltage of 20V DC, and a maximum switching current of 0.5A peak. The relay has a contact resistance of 80mΩ maximum (30mΩ typical), an operate time of 1.0ms, and a release time of 0.5ms with a diode. It supports 10⁸ operations at 10W switching and has a capacitance across contacts of less than 0.1pF when coil/screen grounded. The part is mounted via through-hole pins and is screened for enhanced RF performance. Its operating temperature range is -40°C to +100°C with limited current, and storage temperature ranges from -40°C to +125°C. The weight is 3.5g typical.
RELAY, REED, SPST-NO, 20V, 0.5A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 97J7503 |
| Product Name | Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |