Sensata Technologies Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3 RSF74Y100RM

Description
SENSOR, FLOAT SWITCH, SPST-NO/NC, PP; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Approval Bodies:UL; Body Material:PP (Polypropylene); RoHS Compliant: Yes
Datasheet
Description
SENSOR, FLOAT SWITCH, SPST-NO/NC, PP; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Approval Bodies:UL; Body Material:PP (Polypropylene); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3 - 53Y0870 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3
53Y0870
Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3 53Y0870
SENSOR, FLOAT SWITCH, SPST-NO/NC, PP; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Approval Bodies:UL; Body Material:PP (Polypropylene); RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, PP; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Approval Bodies:UL; Body Material:PP (Polypropylene); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 53Y0870
Product Name Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details