Sensata Technologies Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3 RSF73Y100RM

Description
SENSOR, FLOAT SWITCH, SPST-NO/NC, NYLON; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Body Material:Nylon (Polyamide); Colour:Black; Contact RoHS Compliant: Yes
Description
SENSOR, FLOAT SWITCH, SPST-NO/NC, NYLON; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Body Material:Nylon (Polyamide); Colour:Black; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3 - 53Y0869 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3
53Y0869
Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3 53Y0869
SENSOR, FLOAT SWITCH, SPST-NO/NC, NYLON; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Body Material:Nylon (Polyamide); Colour:Black; Contact RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, NYLON; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Body Material:Nylon (Polyamide); Colour:Black; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 53Y0869
Product Name Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 200 Series - TS-200.35 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 420 inch (305 to 10668 mm)
Media Type Liquid
View Details
Displacement and Level Measurement On/Off Switching Sensor - CS Series - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details