Sensata Technologies Float Switch, Horiz; Output Current Sensata/cynergy3 RSF73Y050RM

Description
FLOAT SWITCH, HORIZ; Output Current:600mA; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); SVHC:No SVHC (17-Dec-2014); Body Material:Nylon (Polyamide); Colour:Black; Contact Configuration:SPST; Contact Current AC
Datasheet
Description
FLOAT SWITCH, HORIZ; Output Current:600mA; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); SVHC:No SVHC (17-Dec-2014); Body Material:Nylon (Polyamide); Colour:Black; Contact Configuration:SPST; Contact Current AC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Horiz; Output Current Sensata/cynergy3 - 46WX3245 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horiz; Output Current Sensata/cynergy3
46WX3245
Float Switch, Horiz; Output Current Sensata/cynergy3 46WX3245
FLOAT SWITCH, HORIZ; Output Current:600mA; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); SVHC:No SVHC (17-Dec-2014); Body Material:Nylon (Polyamide); Colour:Black; Contact Configuration:SPST; Contact Current AC

FLOAT SWITCH, HORIZ; Output Current:600mA; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); SVHC:No SVHC (17-Dec-2014); Body Material:Nylon (Polyamide); Colour:Black; Contact Configuration:SPST; Contact Current AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 46WX3245
Product Name Float Switch, Horiz; Output Current Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 49’ - CNCR 220 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 30 to 2400 inch (762 to 60960 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details