Sensata Technologies Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3 RSF66A25B175/538

Description
FLOAT SWITCH, DUAL, PSN; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66 Dual Position Series; SVHC:No SVHC (17-Dec-2015); Body Material:PPS (Polyphenylene Sulphide); RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, DUAL, PSN; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66 Dual Position Series; SVHC:No SVHC (17-Dec-2015); Body Material:PPS (Polyphenylene Sulphide); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3 - 18J8934 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3
18J8934
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3 18J8934
FLOAT SWITCH, DUAL, PSN; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66 Dual Position Series; SVHC:No SVHC (17-Dec-2015); Body Material:PPS (Polyphenylene Sulphide); RoHS Compliant: Yes

FLOAT SWITCH, DUAL, PSN; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66 Dual Position Series; SVHC:No SVHC (17-Dec-2015); Body Material:PPS (Polyphenylene Sulphide); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 18J8934
Product Name Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details