Sensata Technologies Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 RSF43Z100JC032

Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); AC Power:15VA; Body Material:Nylon (Polyamide); Colour:Dull Black; Contact
Datasheet
Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); AC Power:15VA; Body Material:Nylon (Polyamide); Colour:Dull Black; Contact
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 - 06WX8648 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
06WX8648
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 06WX8648
FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); AC Power:15VA; Body Material:Nylon (Polyamide); Colour:Dull Black; Contact

FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); AC Power:15VA; Body Material:Nylon (Polyamide); Colour:Dull Black; Contact

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 06WX8648
Product Name Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Probe Level Sensor - VRX51 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details