Sensata Technologies Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 RSF33W100NC

Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:-; Output Current:5A; Product Range:RSF30 Series; SVHC:No SVHC (17-Dec-2015); AC Power:100VA; Body Material:Nylon (Polyamide); Colour:Dull Black; Contact
Datasheet
Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:-; Output Current:5A; Product Range:RSF30 Series; SVHC:No SVHC (17-Dec-2015); AC Power:100VA; Body Material:Nylon (Polyamide); Colour:Dull Black; Contact
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 - 06WX8647 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
06WX8647
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 06WX8647
FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:-; Output Current:5A; Product Range:RSF30 Series; SVHC:No SVHC (17-Dec-2015); AC Power:100VA; Body Material:Nylon (Polyamide); Colour:Dull Black; Contact

FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:-; Output Current:5A; Product Range:RSF30 Series; SVHC:No SVHC (17-Dec-2015); AC Power:100VA; Body Material:Nylon (Polyamide); Colour:Dull Black; Contact

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 06WX8647
Product Name Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015516-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Electronic level sensor - LK8122 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 7.68 inch (195 mm)
Media Type Liquid
View Details
4 suppliers