Sensata Technologies Circuit Breakers R11-61-15.0A-B02CH-S

Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A AC DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A AC DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - R11-61-15.0A-B02CH-S-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
R11-61-15.0A-B02CH-S-ND
Circuit Breakers R11-61-15.0A-B02CH-S-ND
Circuit Breaker Magnetic (Hydraulic Delay) 15A AC DC Rocker Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 15A AC DC Rocker Panel Mount

Buy Now Datasheet
Circuit Protection - Circuit Breakers - R11-61-15.0A-B02CH-S - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
R11-61-15.0A-B02CH-S
Circuit Protection - Circuit Breakers R11-61-15.0A-B02CH-S
Win Source Part Number: 1087049-R11-61-15.0A -B02CH-S Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Rocker Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CMB-163-11C3N-B-A; MA1-B-32-618-1-A35-2 -C; C1005B-3B161BR3; 242180; IEG6-1-62F-16.0-01-V ; IPAP-1-1-62F-17.0-S- 01-T; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: R11-61

Win Source Part Number: 1087049-R11-61-15.0A-B02CH-S
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Standard Package: 1
Actuator Type: Rocker
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): CMB-163-11C3N-B-A; MA1-B-32-618-1-A35-2-C; C1005B-3B161BR3; 242180; IEG6-1-62F-16.0-01-V; IPAP-1-1-62F-17.0-S-01-T;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: R11-61

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number R11-61-15.0A-B02CH-S-ND R11-61-15.0A-B02CH-S
Product Name Circuit Breakers Circuit Protection - Circuit Breakers
Rated Current 15 amps
Trip System Type Magnetic Hydraulic Magnetic
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - A-0705L -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
Rated Current 5 to 30 amps
View Details
Electronic circuit breaker - 787-1664/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers